A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. We offer with a square corner, ball radius or a radius/chamfer of your choosing with only a short lead time. Available coated or uncoated.
Designed for Composite Material Applications.
Superior Tool Service, Inc. | |
---|---|
Product Category | Milling Cutters |
Product Name | Patriot IV Carbide End Mills |
Cutter Type | Finishing; Endmill; Helical Form |
Geometry | Ballnose (optional feature); Radius (optional feature) |
Cutting Ends | Single |
Cutting Application | General Purpose; Hard; Stainless; Titanium |
Units | Fractional |