Stanley Engineered Fastening - Spiralock Spiralock® Thread Milling Cutter 20085

Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet
Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiralock® Thread Milling Cutter - 20085 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Spiralock® Thread Milling Cutter
20085
Spiralock® Thread Milling Cutter 20085
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Milling Cutters
Product Number 20085
Product Name Spiralock® Thread Milling Cutter
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.95 inch (75 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-7.5-T - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
2 Flute for Aluminum - Series 108 - 108-06426 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Metric/Inch - 2 & 4 Flute Double End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details