Reid Supply Plastic One-Piece Pull Handles WBH-10

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Flanged D PUR/Steel Core Pull Handle is front mounted with between Front Unthreaded Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Flanged D PUR/Steel Core Pull Handle is front mounted with between Front Unthreaded Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - WBH-10 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
WBH-10
Plastic One-Piece Pull Handles WBH-10
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Flanged D PUR/Steel Core Pull Handle is front mounted with between Front Unthreaded Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Flanged D PUR/Steel Core Pull Handle is front mounted with between Front Unthreaded Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WBH-10
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Metal
Material Description PUR/Steel Core
Height 2.95 inches (74.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40050 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Oval Aluminum Handle - 541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Plastic Handle - AGRC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details