The EBC 160 DIN Handle Kit is a low-profile handle with screws designed for EBC 160 series connectors, providing ergonomic access and secure mounting. It is compatible with both male and female housings of the EBC 160 size and is constructed from materials that meet EN1175:2020 and VDE 0623-589 standards for industrial use. The handle supports the connector's impact and acid resistance, and is rated for operation across the full temperature range of -20 to 105°C. It is not usable with the EBC 80 size. The kit is designed for use with connectors featuring power contacts rated up to 400 A and auxiliary contacts rated to a minimum of 20 A under EN1175:2020 testing conditions.
EBC 160 DIN HANDLE KIT
| Anderson Power Products | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | E160-89 |
| Product Name | EBC 160 Din Handle Kit |