Reid Supply Low-Profile Clamping Levers TY-1B

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 1/2-13 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 1/2-13 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - TY-1B - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
TY-1B
Low-Profile Clamping Levers TY-1B
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 1/2-13 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 1/2-13 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TY-1B
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34158 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Drawer Handles & Cabinet Handles - 2845588 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.9055 inches (23 mm)
View Details
STAINLESS STEEL HANDLE - DS-30/S - DS-30/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details