Imao-Fixtureworks
Plastic Handle
AGS
Description
Technical Information
Working temperature max.130°C min.-30°C
-
Imao-Fixtureworks
-
Imao-Fixtureworks
Request a Quote
Email Supplier
Datasheet
Description
Technical Information
Working temperature max.130°C min.-30°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Technical Information
Working temperature max.130°C min.-30°C
Technical Information
- Working temperature max.130°C min.-30°C
Supplier's Site
Datasheet
Features
Self-extinguishing handles are UL94V-O certified.
Features
- Self-extinguishing handles are UL94V-O certified.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
Handles and Pulls (industrial) |
|
Product Number
|
AGS |
AGS |
|
Product Name
|
Plastic Handle |
Plastic Handle |
|
Handle Type
|
2-point Handle
|
2-point Handle
|
|
Colors / Finishes Available
|
Black / Orange
|
Black / Orange / Gray Matte
|
|
Handle Material
|
Plastic
|
Plastic
|
|
Material Description
|
Handle: Glass-fiber Reinforced Polyamide; Insert: Brass; Stud: S10C Steel
|
Glass-fiber Reinforced Polyamide, Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Type
ControlLever; Lever
Colors / Finishes Available
Glossy Finish, Black; Black Oxide Finish; Silver Matte; Glossy Finish, Black; Chrome Plated Silver Matte
Handle Material
Plastic
View Details
Handle Type
2-point Handle
Colors / Finishes Available
Andonized / Satin Finish, Black Matte
Handle Material
Metal
View Details
Handle Material
Metal
Material Description
Handle: Glass-fiber Reinforced Polyamide; Insert & Bushing: Brass; Stud: Steel (SUM22L)
Handle Length
1.73 inches (44 mm)
View Details
Handle Type
Adjustable
Colors / Finishes Available
Painted Black / Orange / Silver / Red
Features
Locking/Latching
View Details