Reid Supply Female Grip Hand Wheel & Knob: 2.000 in Diameter, 3/8-16 Threads, Stainless Steel SKKT-4A

Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Female Grip Hand Wheel and Knob has rough ridges around the 2.000 in diameter handle to create a firm yet comfortable gripping surface.
Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Female Grip Hand Wheel and Knob has rough ridges around the 2.000 in diameter handle to create a firm yet comfortable gripping surface.

Suppliers

Company
Product
Description
Supplier Links
Female Grip Hand Wheel & Knob: 2.000 in Diameter, 3/8-16 Threads, Stainless Steel - SKKT-4A - Reid Supply
Norton Shores, MI, United States
Female Grip Hand Wheel & Knob: 2.000 in Diameter, 3/8-16 Threads, Stainless Steel
SKKT-4A
Female Grip Hand Wheel & Knob: 2.000 in Diameter, 3/8-16 Threads, Stainless Steel SKKT-4A
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Female Grip Hand Wheel and Knob has rough ridges around the 2.000 in diameter handle to create a firm yet comfortable gripping surface.

Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.


. Natural Female Grip Hand Wheel and Knob has rough ridges around the 2.000 in diameter handle to create a firm yet comfortable gripping surface.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number SKKT-4A
Product Name Female Grip Hand Wheel & Knob: 2.000 in Diameter, 3/8-16 Threads, Stainless Steel
Knob Type Clamping / Torque Knob
Colors / Finishes Available Natural
Features Grips; Indicator / Pointer; Knurled
Knob Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 1443628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Material Description 304 Stainless Steel
View Details