S5901Y-KN-18 is a precision knurled knob made of 303 stainless steel with a 2.000 inch outside diameter and a 0.2498 inch inside diameter, designed for use as a pin-type knob in clamping applications. It features a straight knurl pattern and incorporates a set screw compatible with #6-32 threads. The knob has a height of 0.500 inch and a set screw recess depth of 0.070 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | S5901Y-KN-18 |
| Product Name | 2" Outside Diameter, 0.2498" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs |
| Diameter / Width | 2 inches (50.8 mm) |