Reid Supply Low-Profile Clamping Levers RY-2B

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - RY-2B - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
RY-2B
Low-Profile Clamping Levers RY-2B
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RY-2B
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427C4A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Brass Instrumentation Handle - 7150 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
2 suppliers
Ergostyle Pull Handle - EFPH-SL - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
View Details