The SB® 2/0 is a connector designed for 2/0 AWG or 70 mm² wire, offering a 340 amp current rating with silver-plated contacts and maintaining identical external dimensions to the SB®175 for drop-in replacement. The housing is gray, with a voltage rating of 600 V AC/DC, an operating temperature range of -20°C to 105°C, and a dielectric withstanding voltage of 2,200 V AC. Contact resistance averages 0.045 milliohms, with a mating cycle rating of 5,000 and a contact retention force of 150 lbf. The connector is UL94 V-0 flammable rated and supports crimp or hand-solder termination using APP®-recommended tooling.
A-FRAME HDL SB/SBX175-GRA Also found in: /SB 175/SBE 160/SBX 175
| Anderson Power Products | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 995g1 |
| Product Name | SBE ® 160 / SBX ® 175 Gray Handle Kit |