Reid Supply Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter MLP-75

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter - MLP-75 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter
MLP-75
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter MLP-75
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number MLP-75
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wire Rope Isolator - CR2-400 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Anti Vibration Mounts - 1712611 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 690.30 lbs (313.06 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Spring Floor Mounted Non-Seismic Isolator - CAL-Aluminum-Housed-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details