Sugatsune America, Inc. SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K ADHS-85-24-200K

Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Datasheet
Datasheet Summary
Powered by GS/AI

ADHS-85-24-200K is a super heavy duty stainless steel leveling glide with an anti-galling coating for smooth adjustment, rated for a load capacity of 3500 kgf (7700 lbs), featuring an M24 bolt, 239 mm height, 83 mm base diameter, 36 mm thread length, 200 mm overall height, and weighing 1080 g.

Datasheet Summary
Powered by GS/AI

ADHS-85-24-200K is a super heavy duty stainless steel leveling glide with an anti-galling coating for smooth adjustment, rated for a load capacity of 3500 kgf (7700 lbs), featuring an M24 bolt, 239 mm height, 83 mm base diameter, 36 mm thread length, 200 mm overall height, and weighing 1080 g.

Suppliers

Company
Product
Description
Supplier Links
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K - ADHS-85-24-200K - Sugatsune America, Inc.
Carson, CA, United States
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K
ADHS-85-24-200K
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K ADHS-85-24-200K
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.

  • Stainless steel or steel leveling glide for heavy machinery
  • ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADHS-85-24-200K
Product Name SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKP-40 - MKP-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
SS GLIDE - MN-32 - MN-32 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
LEVELING GLIDE - MKRL-50-12-120B - MKRL-50-12-120B - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
ADJUSTABLE GLIDE - MKP-50 - MKP-50 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 264.00 lbs (119.73 kg)
View Details