Part Number: 765
Color: Black
Material: Rubber - EPDM
Thread: 6-32
Supplied with 6-32 Thread Shoulder Screw
For .063" Thick Panels
.250" Mounting Hole
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 765
Color: Black
Material: Rubber - EPDM
Thread: 6-32
Supplied with 6-32 Thread Shoulder Screw
For .063" Thick Panels
.250" Mounting Hole
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part number 765 is an anti-vibration grommet for use in office or lab equipment, designed to dampen noise and isolate instrumentation from vibration. It is made of EPDM rubber with a nickel-plated steel shoulder screw, and is intended for use with .063-inch-thick panels. The grommet has an outside diameter of .379 inch, an inside diameter of .154 inch, and a mounting hole diameter of .250 inch. The shoulder screw has a 6-32 thread and a length of .189 inch, with a round head. The grommet is black in color and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Part number 765 is an anti-vibration grommet for use in office or lab equipment, designed to dampen noise and isolate instrumentation from vibration. It is made of EPDM rubber with a nickel-plated steel shoulder screw, and is intended for use with .063-inch-thick panels. The grommet has an outside diameter of .379 inch, an inside diameter of .154 inch, and a mounting hole diameter of .250 inch. The shoulder screw has a 6-32 thread and a length of .189 inch, with a round head. The grommet is black in color and is RoHS compliant.