Reid Supply Socket Mount Leveling Feet LBK-4

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 21870 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 21870 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - LBK-4 - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
LBK-4
Socket Mount Leveling Feet LBK-4
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 21870 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 21870 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number LBK-4
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-30-200K - ADHS-85-30-200K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-15 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Flat Feet - 19355 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Solo Unitized Center Bolt Mount, 500lbs Nominal Load Rating, 0.03in. Nominal Deflection Rating, 1.81in. Diameter. Material: Natural Rubber. - A10Z42-6020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.97 inch (50.04 mm)
View Details