Reid Supply Socket Mount Leveling Feet LBK-3

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - LBK-3 - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
LBK-3
Socket Mount Leveling Feet LBK-3
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number LBK-3
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-150 - SDY-MAS-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.40 lbs (2.90 kg)
View Details