Reid Supply Stainless Steel Hexagon Bolts - M5; Thread Length - 45 mm | 1.772 in; 316L Stainless Steel KHHS-130H

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hexagon Bolts - M5; Thread Length - 45 mm | 1.772 in; 316L Stainless Steel - KHHS-130H - Reid Supply
Norton Shores, MI, United States
Stainless Steel Hexagon Bolts - M5; Thread Length - 45 mm | 1.772 in; 316L Stainless Steel
KHHS-130H
Stainless Steel Hexagon Bolts - M5; Thread Length - 45 mm | 1.772 in; 316L Stainless Steel KHHS-130H
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number KHHS-130H
Product Name Stainless Steel Hexagon Bolts - M5; Thread Length - 45 mm | 1.772 in; 316L Stainless Steel
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details