Imao-Fixtureworks T-slot Bolt BJ755

Description
Body Steel Black oxide finish
Request a Quote
Description
Body Steel Black oxide finish
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BJ755 T-slot bolts are steel fasteners with a black oxide finish, available in metric thread sizes M12×1.75, M16×2, and M20×2.5, with body diameters of 14 mm, 18 mm, and 22 mm respectively. Lengths range from 50 mm to 315 mm, and total lengths range from 70 mm to 820 mm.

Datasheet Summary
Powered by GS/AI

BJ755 T-slot bolts are steel fasteners with a black oxide finish, available in metric thread sizes M12×1.75, M16×2, and M20×2.5, with body diameters of 14 mm, 18 mm, and 22 mm respectively. Lengths range from 50 mm to 315 mm, and total lengths range from 70 mm to 820 mm.

Suppliers

Company
Product
Description
Supplier Links
T-slot Bolt - BJ755 - Imao-Fixtureworks
Fraser, MI, United States
T-slot Bolt
BJ755
T-slot Bolt BJ755
Body Steel Black oxide finish

Body

  • Steel
  • Black oxide finish
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Bolts
Product Number BJ755
Product Name T-slot Bolt
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details