Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Threaded Insert Through Hole Angled Arch Pull Handle Assembly is 20.47 in long with 19.68 in between mounting holes.This right angled assembly is made of durable Grey-Black .
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | JCL-1725 |
| Product Name | Pull Handle Assemblies |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | Grey |
| Handle Material | Plastic |
| Material Description | Thermoplastic |
| Height | 2.44 inches (61.98 mm) |