Jergens, Inc. Plastic Pull/Lift Handles by ELESA® 33701

Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Pull/Lift Handles by ELESA® - 33701 - Jergens, Inc.
Cleveland, OH, United States
Plastic Pull/Lift Handles by ELESA®
33701
Plastic Pull/Lift Handles by ELESA® 33701
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Black
  • Pass-through holes for cylindrical head screws with hexagon socket
  • Maximum Working Temperature: 210°F
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33701
Product Name Plastic Pull/Lift Handles by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34342 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Revolving and Solid Handles - 21953 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Ergostyle® Machine Guard Handles by ELESA® - 34242 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Aluminum Balanced Crank Handles - 11303 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details