Reid Supply Hand-Retractable Spring Plungers IC-WRSP20

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Tapered pin tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Tapered pin tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSP20 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSP20
Hand-Retractable Spring Plungers IC-WRSP20
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Tapered pin tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with a Tapered pin tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSP20
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob - 56-371-1-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Steel Ball Plungers - 10888 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH67 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 2.41 inch (61.21 mm)
End Force 31 lbs (14.06 kg)
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details