Jergens, Inc. Steel Ball Plungers 10888

Description
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Body Finish: Black Oxide Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote Datasheet
Description
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Body Finish: Black Oxide Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Ball Plungers - 10888 - Jergens, Inc.
Cleveland, OH, United States
Steel Ball Plungers
10888
Steel Ball Plungers 10888
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Body Finish: Black Oxide Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs.
Features & Benefits:

  • Positive control of spring pressure
  • Less fatigue and longer spring life by minimizing lining pin head thickness
  • Uniform ball projection keeps variances within ±0.005".
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Ball Material: 440 Stainless Steel
  • Spring Material: 17-7 PH Stainless Steel
  • Body Finish: Black Oxide
  • Thread:
    • Inch: 2A-UNC
    • Metric: Class 6g

Note(s):
For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 10888
Product Name Steel Ball Plungers
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11221 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 1.5 lbs (0.6803 kg)
Thread Size Other English Thread; 10-24
View Details
Steel Ball Plungers - 10875 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Steel Spring Plungers - 26855 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 17.27 lbs (7.83 kg)
Thread Size M12 x 1.75
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11213 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9 lbs (4.08 kg)
Thread Size 5/16-24
View Details