Southco Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob 56-371-1-014

Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-371-1-014, features a lever-actuated design that allows for quick installation and removal of components. It is available in a press-in style, which simplifies the positioning of sliding components. The plunger is constructed from durable materials, including a hardened zinc-plated steel stud, a zinc-plated ferrule, and a glass-filled nylon lever rated UL94-V0. The spring and rivet are made from passivated 300 series stainless steel, ensuring longevity and resistance to corrosion. This product is designed for applications requiring reliable access and secure fastening, with the option to specify different colors by altering the last three digits of the part number. Installation requires a solid backup tool to ensure proper seating of the ferrule against the panel. The dimensions and installation requirements are tailored for efficient use in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-371-1-014, features a lever-actuated design that allows for quick installation and removal of components. It is available in a press-in style, which simplifies the positioning of sliding components. The plunger is constructed from durable materials, including a hardened zinc-plated steel stud, a zinc-plated ferrule, and a glass-filled nylon lever rated UL94-V0. The spring and rivet are made from passivated 300 series stainless steel, ensuring longevity and resistance to corrosion. This product is designed for applications requiring reliable access and secure fastening, with the option to specify different colors by altering the last three digits of the part number. Installation requires a solid backup tool to ensure proper seating of the ferrule against the panel. The dimensions and installation requirements are tailored for efficient use in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob - 56-371-1-014 - Southco
Concordville, PA, United States
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob
56-371-1-014
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob 56-371-1-014
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Supplier's Site
Spring-Loaded Plungers - 56-371-1-014 - bisco industries
Anaheim, CA, United States
Spring-Loaded Plungers
56-371-1-014
Spring-Loaded Plungers 56-371-1-014
Spring-Loaded Plungers

Spring-Loaded Plungers

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Ball and Spring Plungers Ball and Spring Plungers
Product Number 56-371-1-014 56-371-1-014
Product Name Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob Spring-Loaded Plungers
Plunger Type Spring Plunger Spring Plunger; Flare-in
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Green Knob - 56-160-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Spring Loaded Plunger, Flare-in, Small Size, Without hold-open feature, Steel, Green Knob - 56-370-2-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Spring-Loaded Plungers - 56-99-421-60 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring Loaded Plunger Installation Tool - 56-7-TOOL - Southco
Specs
Plunger Type Spring Plunger
Ball / Plunger Steel
View Details
2 suppliers