Reid Supply Drill Press Vice DPV-30

Description
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Bolt Mounted Standard Drill Press Vise has a 2.500 in throat depth and 10.000 in wide opening to level work quickly. 8.000 in Jaw sides are precision ground at a right angle to the parallels.
Description
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Bolt Mounted Standard Drill Press Vise has a 2.500 in throat depth and 10.000 in wide opening to level work quickly. 8.000 in Jaw sides are precision ground at a right angle to the parallels.

Suppliers

Company
Product
Description
Supplier Links
Drill Press Vice - DPV-30 - Reid Supply
Norton Shores, MI, United States
Drill Press Vice
DPV-30
Drill Press Vice DPV-30
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Bolt Mounted Standard Drill Press Vise has a 2.500 in throat depth and 10.000 in wide opening to level work quickly. 8.000 in Jaw sides are precision ground at a right angle to the parallels.

Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting.


. Bolt Mounted Standard Drill Press Vise has a 2.500 in throat depth and 10.000 in wide opening to level work quickly. 8.000 in Jaw sides are precision ground at a right angle to the parallels.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vises
Product Number DPV-30
Product Name Drill Press Vice
Vise Type Drill Press Vise
Vise Mounting Bolt
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Specs
Weight 5.6 lbs (2.54 kg)
View Details
Vices - 105192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.7 inch (94 mm)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Chop Saw Air Vise -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
View Details