Reid Supply Countersink Drill 1121463

Description
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . 1121463
Description
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . 1121463

Suppliers

Company
Product
Description
Supplier Links
Countersink Drill - 1121463 - Reid Supply
Norton Shores, MI, United States
Countersink Drill
1121463
Countersink Drill 1121463
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . 1121463

Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding.


. 1121463

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number 1121463
Product Name Countersink Drill
Standard Angle 60°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.77 inch (45 mm)
View Details
60° Straight Flute Countersink - 601-0310 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.031 inch (0.8 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Countersink - HSS - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details