Melin Tool Company Countersink M42 - Zero Flute, Single Edge

Description
Designed with a radial relieved single edge for fast removal without chatter. Higher heat and abrasion resistance for use on high-tensile alloys, stainless steel, and other hard to machine abrasive materials. Made from M42 8% cobalt material. Also available in HSS.
Description
Designed with a radial relieved single edge for fast removal without chatter. Higher heat and abrasion resistance for use on high-tensile alloys, stainless steel, and other hard to machine abrasive materials. Made from M42 8% cobalt material. Also available in HSS.

Suppliers

Company
Product
Description
Supplier Links
Designed with a radial relieved single edge for fast removal without chatter. Higher heat and abrasion resistance for use on high-tensile alloys, stainless steel, and other hard to machine abrasive materials. Made from M42 8% cobalt material. Also available in HSS.
  • Designed with a radial relieved single edge for fast removal without chatter.
  • Higher heat and abrasion resistance for use on high-tensile alloys, stainless steel, and other hard to machine abrasive materials.
  • Made from M42 8% cobalt material. Also available in HSS.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Countersinks
Product Number M42 - Zero Flute, Single Edge
Product Name Countersink
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.250 to 1.125 inch (6.3 to 28.6 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 2.20 inch (56 mm)
View Details
60° Straight Flute Countersink - 601-0005 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.188 inch (4.8 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Countersink - HSS - 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details