601-0007 -- 60° STRAIGHT FLUTE COUNTERSINK
Cutting Edge Technologies, Inc.
60° Straight Flute Countersink
601-0007
Description
Diameter:
1/4"
Overall Length:
3 3/4"
Shank Diameter:
5/8"
Type:
Drill & Countersink
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1/4"
Overall Length:
3 3/4"
Shank Diameter:
5/8"
Type:
Drill & Countersink
Suppliers
Diameter:
1/4"
Overall Length:
3 3/4"
Shank Diameter:
5/8"
Type:
Drill & Countersink
| Diameter: | 1/4" |
| Overall Length: | 3 3/4" |
| Shank Diameter: | 5/8" |
| Type: | Drill & Countersink |
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
601-0007 |
|
Product Name
|
60° Straight Flute Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.250 inch (6.3 mm)
|
|
Shank Diameter
|
0.625 inch (15.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
1.34 inch (34 mm)
Flutes
3
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.188 inch (4.8 mm)
View Details
Units
Fractional
Standard Angle
100°
Body Diameter
0.709 inch (18.0 mm)
View Details