Rehrig Pacific Company 15 Dozen Collapsible Egg Crate

Description
15 Dozen Folding Egg Crate Egg producers and supermarket and grocery chains are constantly looking for ways to save space and reduce breakage within the supply chain between the producer and the consumer. The 15dz Collapsible Egg Crate is the reliable, reusable solution. This straight walled crate has more internal room than nestable wire or plastic crates, yet takes up the same footprint in storage. The rugged all-plastic crate protects eggs better with greater resistance to puncturing and impact damage. The greatest advantage comes in shipping product and backhauls. The straight-wall collapsible design and premium HDPE resin allows you to stack higher than corrugated boxes when full and nests over 3:1 when empty so it takes up less room in storage and in trailers. Using 48" x 40" pallets, you can ship about 24,000 more eggs per 53' trailer load using the Rehrig Collapsible Egg Crate! Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated packaging as repeatedly shown in life-cycle analysis by various institutions. Save space and money with less breakage using the Rehrig Pacific 15dz Collapsible Egg Crate. External Dimensions (L x W x H): 13.00" x 13.00" x 14.35" (33.0 cm x 33.0 cm x 36.5 cm) Internal Dimensions (L x W x H): 12.00" x 12.00" x 14.00" (30.5 cm x 30.5 cm x 35.5 cm) Features: Accepts all carton sizes including 2.5 dozen sleeves Rigid straight wall design allows you to stack eggs higher Rugged, impact resistant resin and milk crate style design provides greater protection for eggs- less breakage in-plant and transit means fewer unsaleables in the stores Less labor to fill displays Reusable crates mean lower packaging costs No wasted packaging to dispose or collect 100% recyclable plastic with no metal parts Easily washable Anti-theft and positive alignment feature for stacking Consistent dimensions promote automated handling Highly nestable design when empty saves precious storage space in warehouse and stores. Ship up to 5,382 collapsed crates per 53' trailer during backhauls Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
15 Dozen Folding Egg Crate Egg producers and supermarket and grocery chains are constantly looking for ways to save space and reduce breakage within the supply chain between the producer and the consumer. The 15dz Collapsible Egg Crate is the reliable, reusable solution. This straight walled crate has more internal room than nestable wire or plastic crates, yet takes up the same footprint in storage. The rugged all-plastic crate protects eggs better with greater resistance to puncturing and impact damage. The greatest advantage comes in shipping product and backhauls. The straight-wall collapsible design and premium HDPE resin allows you to stack higher than corrugated boxes when full and nests over 3:1 when empty so it takes up less room in storage and in trailers. Using 48" x 40" pallets, you can ship about 24,000 more eggs per 53' trailer load using the Rehrig Collapsible Egg Crate! Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated packaging as repeatedly shown in life-cycle analysis by various institutions. Save space and money with less breakage using the Rehrig Pacific 15dz Collapsible Egg Crate. External Dimensions (L x W x H): 13.00" x 13.00" x 14.35" (33.0 cm x 33.0 cm x 36.5 cm) Internal Dimensions (L x W x H): 12.00" x 12.00" x 14.00" (30.5 cm x 30.5 cm x 35.5 cm) Features: Accepts all carton sizes including 2.5 dozen sleeves Rigid straight wall design allows you to stack eggs higher Rugged, impact resistant resin and milk crate style design provides greater protection for eggs- less breakage in-plant and transit means fewer unsaleables in the stores Less labor to fill displays Reusable crates mean lower packaging costs No wasted packaging to dispose or collect 100% recyclable plastic with no metal parts Easily washable Anti-theft and positive alignment feature for stacking Consistent dimensions promote automated handling Highly nestable design when empty saves precious storage space in warehouse and stores. Ship up to 5,382 collapsed crates per 53' trailer during backhauls Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
15 Dozen Collapsible Egg Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
15 Dozen Collapsible Egg Crate
15 Dozen Collapsible Egg Crate
15 Dozen Folding Egg Crate Egg producers and supermarket and grocery chains are constantly looking for ways to save space and reduce breakage within the supply chain between the producer and the consumer. The 15dz Collapsible Egg Crate is the reliable, reusable solution. This straight walled crate has more internal room than nestable wire or plastic crates, yet takes up the same footprint in storage. The rugged all-plastic crate protects eggs better with greater resistance to puncturing and impact damage. The greatest advantage comes in shipping product and backhauls. The straight-wall collapsible design and premium HDPE resin allows you to stack higher than corrugated boxes when full and nests over 3:1 when empty so it takes up less room in storage and in trailers. Using 48" x 40" pallets, you can ship about 24,000 more eggs per 53' trailer load using the Rehrig Collapsible Egg Crate! Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated packaging as repeatedly shown in life-cycle analysis by various institutions. Save space and money with less breakage using the Rehrig Pacific 15dz Collapsible Egg Crate. External Dimensions (L x W x H): 13.00" x 13.00" x 14.35" (33.0 cm x 33.0 cm x 36.5 cm) Internal Dimensions (L x W x H): 12.00" x 12.00" x 14.00" (30.5 cm x 30.5 cm x 35.5 cm) Features: Accepts all carton sizes including 2.5 dozen sleeves Rigid straight wall design allows you to stack eggs higher Rugged, impact resistant resin and milk crate style design provides greater protection for eggs- less breakage in-plant and transit means fewer unsaleables in the stores Less labor to fill displays Reusable crates mean lower packaging costs No wasted packaging to dispose or collect 100% recyclable plastic with no metal parts Easily washable Anti-theft and positive alignment feature for stacking Consistent dimensions promote automated handling Highly nestable design when empty saves precious storage space in warehouse and stores. Ship up to 5,382 collapsed crates per 53' trailer during backhauls Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

15 Dozen Folding Egg Crate

Egg producers and supermarket and grocery chains are constantly looking for ways to save space and reduce breakage within the supply chain between the producer and the consumer. The 15dz Collapsible Egg Crate is the reliable, reusable solution. This straight walled crate has more internal room than nestable wire or plastic crates, yet takes up the same footprint in storage. The rugged all-plastic crate protects eggs better with greater resistance to puncturing and impact damage.
The greatest advantage comes in shipping product and backhauls. The straight-wall collapsible design and premium HDPE resin allows you to stack higher than corrugated boxes when full and nests over 3:1 when empty so it takes up less room in storage and in trailers. Using 48" x 40" pallets, you can ship about 24,000 more eggs per 53' trailer load using the Rehrig Collapsible Egg Crate!
Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated packaging as repeatedly shown in life-cycle analysis by various institutions.
Save space and money with less breakage using the Rehrig Pacific 15dz Collapsible Egg Crate.
External Dimensions (L x W x H):
13.00" x 13.00" x 14.35" (33.0 cm x 33.0 cm x 36.5 cm)
Internal Dimensions (L x W x H):
12.00" x 12.00" x 14.00" (30.5 cm x 30.5 cm x 35.5 cm)

Features:

  • Accepts all carton sizes including 2.5 dozen sleeves
  • Rigid straight wall design allows you to stack eggs higher
  • Rugged, impact resistant resin and milk crate style design provides greater protection for eggs- less breakage in-plant and transit means fewer unsaleables in the stores
  • Less labor to fill displays
  • Reusable crates mean lower packaging costs
  • No wasted packaging to dispose or collect
  • 100% recyclable plastic with no metal parts
  • Easily washable
  • Anti-theft and positive alignment feature for stacking
  • Consistent dimensions promote automated handling
  • Highly nestable design when empty saves precious storage space in warehouse and stores.
  • Ship up to 5,382 collapsed crates per 53' trailer during backhauls

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 15 Dozen Collapsible Egg Crate
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details