These compact chillers are truly a turnkey solution with quick delivery. Its size, portability, simple operation, and ease of maintenance make it the chiller of choice for hundreds of applications. Most models need no special wiring — truly plug and-play reliability
| Dimplex Thermal Solutions | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | JHI-1500-M |
| Product Name | Compact Chillers |
| Application | Industrial |
| Power Source | 460/60/3; Other; 230/1/60-460/3/60 |
| Condenser Cooling | Water or Water 70% / Glycol 30% |
| Cooling Capacity | 5.3 kW (7.07 BHP) |