RegalRexnord Rexnord ZT165700 Take-up Blocks Rex Spherical Roller Bearings ZT165700

Description
7" Mounted Spherical Roller Bearing, Steel Take-up Block, Double Setscrew Locking Collar, Clearance Seal
Description
7" Mounted Spherical Roller Bearing, Steel Take-up Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZT165700 Take-up Blocks Rex Spherical Roller Bearings - ZT165700 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZT165700 Take-up Blocks Rex Spherical Roller Bearings
ZT165700
Rexnord ZT165700 Take-up Blocks Rex Spherical Roller Bearings ZT165700
7" Mounted Spherical Roller Bearing, Steel Take-up Block, Double Setscrew Locking Collar, Clearance Seal

7" Mounted Spherical Roller Bearing, Steel Take-up Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number ZT165700
Product Name Rexnord ZT165700 Take-up Blocks Rex Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 7 inch (178 mm)
Rated Speed 800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Link-Belt LHD4048 Take-up Frames Bearing Parts & Kits - LHD4048 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 48 inch (1219 mm)
Frame Length 80 inch (2032 mm)
View Details