RS Components, Ltd. 7509078

Description
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron Inside Diameter = 35mm Length = 129mm Width = 102mm Depth = 42.9mm
Request a Quote
Description
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron Inside Diameter = 35mm Length = 129mm Width = 102mm Depth = 42.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7509078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron Inside Diameter = 35mm Length = 129mm Width = 102mm Depth = 42.9mm

Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly.
Material = Cast Iron
Inside Diameter = 35mm
Length = 129mm
Width = 102mm
Depth = 42.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Take-up Bearings
Product Number 7509078
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.57 inch (40 mm)
View Details
 - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
View Details
 - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
View Details
 - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
View Details