Timken Company (The) Type E Tapered Roller Bearing Take-Up Units

Description
Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75 mm (1-3/8” through 3”) Take-Up Top Angle: 45 mm through 100 mm (1-3/4” through 4”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed
Description
Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75 mm (1-3/8” through 3”) Take-Up Top Angle: 45 mm through 100 mm (1-3/4” through 4”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed

Suppliers

Company
Product
Description
Supplier Links
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Canton, OH, USA
Type E Tapered Roller Bearing Take-Up Units
Type E Tapered Roller Bearing Take-Up Units
Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75 mm (1-3/8” through 3”) Take-Up Top Angle: 45 mm through 100 mm (1-3/4” through 4”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed

Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions.

Size Ranges

Take-Up Wide Slot:
35 mm through 75 mm (1-3/8” through 3”)

Take-Up Top Angle:
45 mm through 100 mm (1-3/4” through 4”)

Industries and Applications

Common uses include processing and material handling equipment found in many industries, including:

  • Pulp And Paper
  • Power Generation
  • Mining
  • Cement
  • Aggregate

Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include:

  • Mixers
  • Washers
  • Shredders
  • Mills
  • Oven/furnace roller bed
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Take-up Bearings
Product Name Type E Tapered Roller Bearing Take-Up Units
Component Take-up Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Rexnord BZT85207 Take-up Blocks Rex Spherical Roller Bearings - BZT85207 - RegalRexnord
Specs
Component Take-up Bearing
Design Units Inch
Bore Diameter 2.44 inch (61.91 mm)
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details