2 15/16" Mounted Spherical Roller Bearing, Expansion Expansion Cast Iron 4-Bolt Square Flange Block with Pilot, Adapter Mounted, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZFS9215S |
| Product Name | Rexnord ZFS9215S Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |