2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, Increased Internal Clearance to C5, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZFS52150443 |
| Product Name | Rexnord ZFS52150443 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |