2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal, C4 Clearance, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZFS22070540 |
| Product Name | Rexnord ZFS22070540 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Type | Spherical |
| Design Units | Inch |