4 15/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 6-Bolt Round Flange Block, Shurlok Adapter Mounted, Clearance Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZF641540 |
| Product Name | Rexnord ZF641540 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |