RegalRexnord Rexnord ZF6407YS Flange Blocks Rex Spherical Roller Bearings ZF6407YS

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZF6407YS Flange Blocks Rex Spherical Roller Bearings - ZF6407YS - RegalRexnord
Milwaukee, WI, United States
Rexnord ZF6407YS Flange Blocks Rex Spherical Roller Bearings
ZF6407YS
Rexnord ZF6407YS Flange Blocks Rex Spherical Roller Bearings ZF6407YS
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZF6407YS
Product Name Rexnord ZF6407YS Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-112 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details