3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block with Pilot, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZF5307S05 |
| Product Name | Rexnord ZF5307S05 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |