RegalRexnord Rexnord ZF520331 Flange Blocks Rex Spherical Roller Bearings ZF520331

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, 1 Collar Omitted on Housing Side
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, 1 Collar Omitted on Housing Side

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZF520331 Flange Blocks Rex Spherical Roller Bearings - ZF520331 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZF520331 Flange Blocks Rex Spherical Roller Bearings
ZF520331
Rexnord ZF520331 Flange Blocks Rex Spherical Roller Bearings ZF520331
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, 1 Collar Omitted on Housing Side

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, 1 Collar Omitted on Housing Side

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZF520331
Product Name Rexnord ZF520331 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details