2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block with Pilot, Single Setscrew Locking Collar, Clearance Seal,
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZF2203S |
| Product Name | Rexnord ZF2203S Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |