RegalRexnord Rexnord ZEP3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP3315F

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP3315F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP3315F
Rexnord ZEP3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP3315F
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP3315F
Product Name Rexnord ZEP3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BFE19G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details