MOUETTE PLASTIC MOLD CO., LTD Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar SHCFLU206

Description
2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking collar Material: Stainless steel for housing and stainless steel for insert ball bearing Wide inner ring bearing Dual heavy-duty slinger type contact seals Anti-Rotation device Triple lip seals (R3 suffix) optional Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.
Request a Quote
Description
2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking collar Material: Stainless steel for housing and stainless steel for insert ball bearing Wide inner ring bearing Dual heavy-duty slinger type contact seals Anti-Rotation device Triple lip seals (R3 suffix) optional Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar
SHCFLU206
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar SHCFLU206
2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking collar Material: Stainless steel for housing and stainless steel for insert ball bearing Wide inner ring bearing Dual heavy-duty slinger type contact seals Anti-Rotation device Triple lip seals (R3 suffix) optional Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.

2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring
Product Description:
2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface.
Main Features:
Standard duty unit, eccentric locking collar
Material: Stainless steel for housing and stainless steel for insert ball bearing
Wide inner ring bearing
Dual heavy-duty slinger type contact seals
Anti-Rotation device
Triple lip seals (R3 suffix) optional
Mainly Applications:
Elevator systems
Food and beverage processing and packaging
Conveyor systems
Power transmission
Construction machinery
Agricultural machinery
Packaging systems
MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Pillow Block Bearings
Product Number SHCFLU206
Product Name Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
Housing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details