OILES America Corporation Plain Type Pillow Block Bearing, 12mm 80UP-12

Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet
Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Concord, NC, USA
Plain Type Pillow Block Bearing, 12mm
80UP-12
Plain Type Pillow Block Bearing, 12mm 80UP-12
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Pillow Block Bearings
Product Number 80UP-12
Product Name Plain Type Pillow Block Bearing, 12mm
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.4724 inch (12 mm)
Bearing Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details