RegalRexnord Rexnord ZEF2115 Flange Blocks Rex Spherical Roller Bearings ZEF2115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEF2115 Flange Blocks Rex Spherical Roller Bearings - ZEF2115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEF2115 Flange Blocks Rex Spherical Roller Bearings
ZEF2115
Rexnord ZEF2115 Flange Blocks Rex Spherical Roller Bearings ZEF2115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZEF2115
Product Name Rexnord ZEF2115 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details