RegalRexnord Rexnord ZCS5200 Cartridge Blocks Rex Spherical Roller Bearings ZCS5200

Description
2" Mounted Spherical Roller Bearing, Steel Cartridge Block, Double Setscrew Locking Collar, Clearance Seal
Description
2" Mounted Spherical Roller Bearing, Steel Cartridge Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZCS5200 Cartridge Blocks Rex Spherical Roller Bearings - ZCS5200 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZCS5200 Cartridge Blocks Rex Spherical Roller Bearings
ZCS5200
Rexnord ZCS5200 Cartridge Blocks Rex Spherical Roller Bearings ZCS5200
2" Mounted Spherical Roller Bearing, Steel Cartridge Block, Double Setscrew Locking Collar, Clearance Seal

2" Mounted Spherical Roller Bearing, Steel Cartridge Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZCS5200
Product Name Rexnord ZCS5200 Cartridge Blocks Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Application Ball Screw Support
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Rotation - Cross Roller Ring - RAU9008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details