3 11/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Round Flange Cartridge Block, Shurlok Adapter Mounted, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR6311 |
| Product Name | Rexnord ZBR6311 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |