100 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Double Set Screw Locking Collar, Clearance Seal, Precision Bore and Run Out
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR5100MMPL |
| Product Name | Rexnord ZBR5100MMPL Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Metric |