2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Eccentric Cam Locking Collar, Clearance Seal, Teflon Lined Inner Ring Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR321582 |
| Product Name | Rexnord ZBR321582 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |