2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, No Grease, Nickel Plated Housing & Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR22004074 |
| Product Name | Rexnord ZBR22004074 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |