RegalRexnord Rexnord ZB6315 Flange Blocks Rex Spherical Roller Bearings ZB6315

Description
Rex ZB6315 Spherical Roller Bearings ZB6000 Flange Block. Contact Rexnord for more details.
Description
Rex ZB6315 Spherical Roller Bearings ZB6000 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZB6315 Flange Blocks Rex Spherical Roller Bearings - ZB6315 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZB6315 Flange Blocks Rex Spherical Roller Bearings
ZB6315
Rexnord ZB6315 Flange Blocks Rex Spherical Roller Bearings ZB6315
Rex ZB6315 Spherical Roller Bearings ZB6000 Flange Block. Contact Rexnord for more details.

Rex ZB6315 Spherical Roller Bearings ZB6000 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZB6315
Product Name Rexnord ZB6315 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details