RegalRexnord Rexnord ZB2206SA Flange Blocks Rex Spherical Roller Bearings ZB2206SA

Description
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block with Pilot, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap
Description
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block with Pilot, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZB2206SA Flange Blocks Rex Spherical Roller Bearings - ZB2206SA - RegalRexnord
Milwaukee, WI, United States
Rexnord ZB2206SA Flange Blocks Rex Spherical Roller Bearings
ZB2206SA
Rexnord ZB2206SA Flange Blocks Rex Spherical Roller Bearings ZB2206SA
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block with Pilot, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block with Pilot, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZB2206SA
Product Name Rexnord ZB2206SA Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2508UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details